MACOM Attenuator - Variable Voltage MA4VAT2007-1061T

Description
MACOM's MA4VAT2007-1061T is a HMIC PIN Diode Variable Attenuator which utilizes an integrated 90 degree 3dB hybrid with a pair of Silicon PIN Diodes to perform the required attenuation function as D.C. Voltage (Current) is applied. This device operates from 0 to 2.77 Volts at 3.0mA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required. MACOM's MA4VAT2007-1061T PIN Diode Variable Attenuator is designed for AGC Circuit Applications requiring: Lower Insertion Loss, Lower distortion through attenuation, Large dynamic range for wide spread spectrum applications.
Request a Quote Datasheet
Description
MACOM's MA4VAT2007-1061T is a HMIC PIN Diode Variable Attenuator which utilizes an integrated 90 degree 3dB hybrid with a pair of Silicon PIN Diodes to perform the required attenuation function as D.C. Voltage (Current) is applied. This device operates from 0 to 2.77 Volts at 3.0mA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required. MACOM's MA4VAT2007-1061T PIN Diode Variable Attenuator is designed for AGC Circuit Applications requiring: Lower Insertion Loss, Lower distortion through attenuation, Large dynamic range for wide spread spectrum applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Variable Voltage - MA4VAT2007-1061T - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MA4VAT2007-1061T
Attenuator - Variable Voltage MA4VAT2007-1061T
MACOM's MA4VAT2007-1061T is a HMIC PIN Diode Variable Attenuator which utilizes an integrated 90 degree 3dB hybrid with a pair of Silicon PIN Diodes to perform the required attenuation function as D.C. Voltage (Current) is applied. This device operates from 0 to 2.77 Volts at 3.0mA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required. MACOM's MA4VAT2007-1061T PIN Diode Variable Attenuator is designed for AGC Circuit Applications requiring: Lower Insertion Loss, Lower distortion through attenuation, Large dynamic range for wide spread spectrum applications.

MACOM's MA4VAT2007-1061T is a HMIC PIN Diode Variable Attenuator which utilizes an integrated 90 degree 3dB hybrid with a pair of Silicon PIN Diodes to perform the required attenuation function as D.C. Voltage (Current) is applied. This device operates from 0 to 2.77 Volts at 3.0mA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required. MACOM's MA4VAT2007-1061T PIN Diode Variable Attenuator is designed for AGC Circuit Applications requiring: Lower Insertion Loss, Lower distortion through attenuation, Large dynamic range for wide spread spectrum applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number MA4VAT2007-1061T
Product Name Attenuator - Variable Voltage
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 3157-BW-KM10-2W44+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 2.92mm In-Line Module
View Details
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details