MACOM Attenuators G30

Description
RF Attenuators 50dB 2.2MHz ~ 5GHz 50 Ohms 200mW TO-8 Style, 4 Lead
Request a Quote Datasheet
Description
RF Attenuators 50dB 2.2MHz ~ 5GHz 50 Ohms 200mW TO-8 Style, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-G30-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-G30-ND
Attenuators 1465-G30-ND
RF Attenuators 50dB 2.2MHz ~ 5GHz 50 Ohms 200mW TO-8 Style, 4 Lead

RF Attenuators 50dB 2.2MHz ~ 5GHz 50 Ohms 200mW TO-8 Style, 4 Lead

Buy Now Datasheet
Attenuator - 852-G30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-G30
Attenuator 852-G30
ATTENUATOR Product overview: G30 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G30 can be used for catalog matching and distributor lookup.

ATTENUATOR Product overview: G30 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Variable Voltage - G30 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
G30
Attenuator - Variable Voltage G30
G30 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance an high reliability. This design uses three pin diodes to provide a non linear attenuation response across a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

G30 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance an high reliability. This design uses three pin diodes to provide a non linear attenuation response across a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
Attenuators - G30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
G30
Attenuators G30
RF Attenuators 50dB 100 MHz ~ 2 GHz 50 Ohms 200mW TO-8 Style, 4 Lead

RF Attenuators 50dB 100 MHz ~ 2 GHz 50 Ohms 200mW TO-8 Style, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-G30-ND 852-G30 G30 G30
Product Name Attenuators Attenuator Attenuator - Variable Voltage Attenuators
Attenuation 50 dB 50 dB
Package Type TO-8 Style, 4 Lead Tray TO-8 TO-8 Style, 4 Lead
Frequency 0.1000 to 2 GHz 0.1000 to 2 GHz 0.1000 to 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
Attenuators - 3157-QAT-3+DKR-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details