MACOM Attenuator MAAD-011055-DIE

Description
ATTENUATOR, 1-BIT, 6 DB, DC-30 G Product overview: MAAD-011055-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011055-DIE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATTENUATOR, 1-BIT, 6 DB, DC-30 G Product overview: MAAD-011055-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011055-DIE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATTENUATOR, 1-BIT, 6 DB, DC-30 G Product overview: MAAD-011055-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011055-DIE can be used for catalog matching and distributor lookup.

ATTENUATOR, 1-BIT, 6 DB, DC-30 G Product overview: MAAD-011055-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011055-DIE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Digitally Controlled - MAAD-011055-DIE - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-011055-DIE
Attenuator - Digitally Controlled MAAD-011055-DIE
The MAAD-011055-DIE is a broadband bidirectional, 1-bit GaAs (pHEMT) digital step attenuator of 6 dB step size. Complementary 0 V and -5 V logic input is necessary to change the attenuators states from insertion loss to attenuation.

The MAAD-011055-DIE is a broadband bidirectional, 1-bit GaAs (pHEMT) digital step attenuator of 6 dB step size. Complementary 0 V and -5 V logic input is necessary to change the attenuators states from insertion loss to attenuation.

Supplier's Site Datasheet
Attenuators - MAAD-011055-DIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAAD-011055-DIE
Attenuators MAAD-011055-DIE
RF Attenuators 6dB 0 Hz ~ 30 Hz 50 Ohms Die

RF Attenuators 6dB 0 Hz ~ 30 Hz 50 Ohms Die

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
MAAD-011055-DIE
RF and Wireless - Attenuators MAAD-011055-DIE
ATTENUATOR, 1-BIT, 6 DB, DC-30 G

ATTENUATOR, 1-BIT, 6 DB, DC-30 G

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAAD-011055-DIE MAAD-011055-DIE MAAD-011055-DIE MAAD-011055-DIE
Product Name Attenuator Attenuator - Digitally Controlled Attenuators RF and Wireless - Attenuators
Frequency 0.0 to 3.00E-8 GHz 0.0 to 30 GHz 0.0 to 3.00E-8 GHz 0.0 to 3.00E-8 GHz
Package Type Bulk Die Die
Number of Bits 1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 7dB Attenuator - ATN07-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details