Amphenol RF Attenuators ATS-1M1F-05DB2W

Description
RF Attenuators 5dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module
Request a Quote
Description
RF Attenuators 5dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATS-1M1F-05DB2W is a fixed RF attenuator designed for use in applications requiring a 5 dB attenuation. It operates within a frequency range of DC to 6 GHz and has an impedance of 50 ohms. The device can handle an average input power of up to 2 watts at 25°C, which derates linearly to a maximum of 0.5 watts at 125°C. Constructed with a stainless steel body and shell, the attenuator features gold-plated beryllium copper contacts and a natural PTFE insulator. It is equipped with a silicone rubber gasket and a SUS303 retainer ring. The mechanical specifications include a mating engagement compliant with MIL-STD-348A, with a maximum engage/disengage force of 2 in-lbs and a coupling proof torque of 15 in-lbs minimum. The device is rated for a durability of at least 500 cycles. The operating temperature range is from -55°C to +125°C, and it meets various military standards for thermal shock, shock, and vibration. The ATS-1M1F-05DB2W is packaged as a single unit and is marked with the part number and date code for identification.

Datasheet Summary
Powered by GS/AI

The ATS-1M1F-05DB2W is a fixed RF attenuator designed for use in applications requiring a 5 dB attenuation. It operates within a frequency range of DC to 6 GHz and has an impedance of 50 ohms. The device can handle an average input power of up to 2 watts at 25°C, which derates linearly to a maximum of 0.5 watts at 125°C. Constructed with a stainless steel body and shell, the attenuator features gold-plated beryllium copper contacts and a natural PTFE insulator. It is equipped with a silicone rubber gasket and a SUS303 retainer ring. The mechanical specifications include a mating engagement compliant with MIL-STD-348A, with a maximum engage/disengage force of 2 in-lbs and a coupling proof torque of 15 in-lbs minimum. The device is rated for a durability of at least 500 cycles. The operating temperature range is from -55°C to +125°C, and it meets various military standards for thermal shock, shock, and vibration. The ATS-1M1F-05DB2W is packaged as a single unit and is marked with the part number and date code for identification.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - ARF2705-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
ARF2705-ND
Attenuators ARF2705-ND
RF Attenuators 5dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - ATS-1M1F-05DB2W - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
ATS-1M1F-05DB2W
Attenuator - Fixed Coaxial ATS-1M1F-05DB2W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - ATS-1M1F-05DB2W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATS-1M1F-05DB2W
Attenuators ATS-1M1F-05DB2W
RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number ARF2705-ND ATS-1M1F-05DB2W ATS-1M1F-05DB2W
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 5 dB 5 dB 5 dB
Package Type Connectorized; SMA In-Line Module SMA In-Line Module
Connectors SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
10dB DC - 40GHz MMIC Differential Attenuator - ATD10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details