KYOCERA AVX Components Corporation Attenuator - PCB Mount AT0603T06ECATD

Description
ATC's new RF/Microwave SMT Attenuator Series (AT) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AlN) and are available in a standard EIA 0603 case size. The AT Series exhibits excellent performance characteristics for the most demanding RF/Microwave applications.
Request a Quote Datasheet
Description
ATC's new RF/Microwave SMT Attenuator Series (AT) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AlN) and are available in a standard EIA 0603 case size. The AT Series exhibits excellent performance characteristics for the most demanding RF/Microwave applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - AT0603T06ECATD - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
AT0603T06ECATD
Attenuator - PCB Mount AT0603T06ECATD
ATC's new RF/Microwave SMT Attenuator Series (AT) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AlN) and are available in a standard EIA 0603 case size. The AT Series exhibits excellent performance characteristics for the most demanding RF/Microwave applications.

ATC's new RF/Microwave SMT Attenuator Series (AT) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AlN) and are available in a standard EIA 0603 case size. The AT Series exhibits excellent performance characteristics for the most demanding RF/Microwave applications.

Supplier's Site
Attenuators - 1284-1589-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1284-1589-6-ND
Attenuators 1284-1589-6-ND
RF Attenuators 6dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

RF Attenuators 6dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

Buy Now Datasheet
Attenuators - 1284-1589-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1284-1589-2-ND
Attenuators 1284-1589-2-ND
RF Attenuators 6dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

RF Attenuators 6dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

Buy Now Datasheet
Attenuators - 1284-1589-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1284-1589-1-ND
Attenuators 1284-1589-1-ND
RF Attenuators 6dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

RF Attenuators 6dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

Buy Now Datasheet
1W 20 GHz Attenuator - 852-AT0603T06ECATD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 20 GHz Attenuator
852-AT0603T06ECATD
1W 20 GHz Attenuator 852-AT0603T06ECATD
Attenuators 6db 1W 0603 DC to 20 GHz Product overview: AT0603T06ECATD from KYOCERA AVX is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 20 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 1W, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT0603T06ECATD can be used for catalog matching and distributor lookup.

Attenuators 6db 1W 0603 DC to 20 GHz Product overview: AT0603T06ECATD from KYOCERA AVX is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 20 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 1W, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT0603T06ECATD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number AT0603T06ECATD 1284-1589-6-ND 852-AT0603T06ECATD
Product Name Attenuator - PCB Mount Attenuators 1W 20 GHz Attenuator
Frequency 20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o205008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details