Amphenol RF Attenuators ATS-1M1F-07DB2W

Description
RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - ARF2707-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
ARF2707-ND
Attenuators ARF2707-ND
RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - ATS-1M1F-07DB2W - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
ATS-1M1F-07DB2W
Attenuator - Fixed Coaxial ATS-1M1F-07DB2W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - ATS-1M1F-07DB2W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATS-1M1F-07DB2W
Attenuators ATS-1M1F-07DB2W
RF Attenuators 7dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number ARF2707-ND ATS-1M1F-07DB2W ATS-1M1F-07DB2W
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 7 dB 7 dB 7 dB
Package Type Connectorized; SMA In-Line Module SMA In-Line Module
Connectors SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

90 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-90 - Mini-Circuits
Specs
Insertion Loss 4.3 dB
VSWR 1.1 to 1.45 :1
Attenuation 0.0 to 90 dB
View Details
2 suppliers
Chip Scale Package MMIC DC - 70 GHz 7dB Attenuator - ATN07-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details