TTM Technologies Inc. Attenuators D30NA30Z4

Description
RF Attenuators 30dB 30W
Request a Quote Datasheet
Description
RF Attenuators 30dB 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-D30NA30Z4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 30W

RF Attenuators 30dB 30W

Buy Now Datasheet
Attenuators - 4244-D30NA30Z4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 30DB

RF ATTENUATOR 30DB

Buy Now Datasheet
Attenuators - 4244-D30NA30Z4CT-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 30DB

RF ATTENUATOR 30DB

Buy Now Datasheet
Attenuator - 852-D30NA30Z4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-D30NA30Z4
Attenuator 852-D30NA30Z4
RF ATTENUATOR 30DB Product overview: D30NA30Z4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-D30NA30Z4 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 30DB Product overview: D30NA30Z4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-D30NA30Z4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - PCB Mount - D30NA30Z4 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
D30NA30Z4
Attenuator - PCB Mount D30NA30Z4
The D30NA30Z4 is a high performance Aluminum Nitride (AlN) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in terminating circulators.

The D30NA30Z4 is a high performance Aluminum Nitride (AlN) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in terminating circulators.

Supplier's Site Datasheet
Attenuators - D30NA30Z4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
D30NA30Z4
Attenuators D30NA30Z4
RF Attenuators 30dB 30W

RF Attenuators 30dB 30W

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-D30NA30Z4TR-ND 852-D30NA30Z4 D30NA30Z4 D30NA30Z4
Product Name Attenuators Attenuator Attenuator - PCB Mount Attenuators
Attenuation 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz Parallel Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9071 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-BW-S12W5+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details