Spectrum Control Attenuator - PCB Mount CCAAW-G10

Description
Attenuator Chip, Cryo Low Temp
Request a Quote Datasheet
Description
Attenuator Chip, Cryo Low Temp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - CCAAW-G10 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
CCAAW-G10
Attenuator - PCB Mount CCAAW-G10
Attenuator Chip, Cryo Low Temp

Attenuator Chip, Cryo Low Temp

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number CCAAW-G10
Product Name Attenuator - PCB Mount
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
1dB DC-40GHz MMIC Attenuator - ATN01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details