MACOM Attenuator - Digitally Controlled AT90-0106TR

Description
MACOM's AT-119 is a GaAs MMIC voltage variable absorptive attenuator in a low cost, SOT-25 five-lead, surface mount plastic package. MACOM fabricates the AT-119 with a proven monolithic GaAs 0.5 micron gate process that features full chip passivation for performance and reliability.
Request a Quote
Description
MACOM's AT-119 is a GaAs MMIC voltage variable absorptive attenuator in a low cost, SOT-25 five-lead, surface mount plastic package. MACOM fabricates the AT-119 with a proven monolithic GaAs 0.5 micron gate process that features full chip passivation for performance and reliability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - AT90-0106TR - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
AT90-0106TR
Attenuator - Digitally Controlled AT90-0106TR
MACOM's AT-119 is a GaAs MMIC voltage variable absorptive attenuator in a low cost, SOT-25 five-lead, surface mount plastic package. MACOM fabricates the AT-119 with a proven monolithic GaAs 0.5 micron gate process that features full chip passivation for performance and reliability.

MACOM's AT-119 is a GaAs MMIC voltage variable absorptive attenuator in a low cost, SOT-25 five-lead, surface mount plastic package. MACOM fabricates the AT-119 with a proven monolithic GaAs 0.5 micron gate process that features full chip passivation for performance and reliability.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number AT90-0106TR
Product Name Attenuator - Digitally Controlled
Number of Bits 6
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-RFSA2023TR7TR-ND - DigiKey
Specs
Attenuation 2.6 to 32.6 dB
Package Type 16-VFQFN Exposed Pad
View Details
Digitally Controlled Attenuators - NDA-9000-10000-47.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 9 GHz
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details