MACOM Attenuator - Variable Voltage MA4VAT2004

Description
MACOM's MA4VAT2004-1061T is a HMIC PIN diode variable attenuator which utilizes an integrated 90 degree 3 dB hybrid with a pair of silicon PIN diodes to perform the required attenuation function as DC voltage (current) is applied. This device operates from 0 to 1.66 Volts at 1.50 mA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required.
Request a Quote Datasheet
Description
MACOM's MA4VAT2004-1061T is a HMIC PIN diode variable attenuator which utilizes an integrated 90 degree 3 dB hybrid with a pair of silicon PIN diodes to perform the required attenuation function as DC voltage (current) is applied. This device operates from 0 to 1.66 Volts at 1.50 mA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Variable Voltage - MA4VAT2004 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MA4VAT2004
Attenuator - Variable Voltage MA4VAT2004
MACOM's MA4VAT2004-1061T is a HMIC PIN diode variable attenuator which utilizes an integrated 90 degree 3 dB hybrid with a pair of silicon PIN diodes to perform the required attenuation function as DC voltage (current) is applied. This device operates from 0 to 1.66 Volts at 1.50 mA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required.

MACOM's MA4VAT2004-1061T is a HMIC PIN diode variable attenuator which utilizes an integrated 90 degree 3 dB hybrid with a pair of silicon PIN diodes to perform the required attenuation function as DC voltage (current) is applied. This device operates from 0 to 1.66 Volts at 1.50 mA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number MA4VAT2004
Product Name Attenuator - Variable Voltage
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details