TTM Technologies Inc. Attenuators B150NA30X4

Description
RF Attenuators 30dB 150W 2-SMD, No Lead
Request a Quote Datasheet
Description
RF Attenuators 30dB 150W 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-B150NA30X4-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 150W 2-SMD, No Lead

RF Attenuators 30dB 150W 2-SMD, No Lead

Buy Now Datasheet
Attenuator - PCB Mount - B150NA30X4 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
B150NA30X4
Attenuator - PCB Mount B150NA30X4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - B150NA30X4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
B150NA30X4
Attenuators B150NA30X4
RF Attenuators 30dB 150W 2-SMD, No Lead

RF Attenuators 30dB 150W 2-SMD, No Lead

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
B150NA30X4
RF and Wireless - Attenuators B150NA30X4
RF ATTENUATOR 30DB 2SMD

RF ATTENUATOR 30DB 2SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-B150NA30X4-ND B150NA30X4 B150NA30X4 B150NA30X4
Product Name Attenuators Attenuator - PCB Mount Attenuators RF and Wireless - Attenuators
Attenuation 30 dB 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
6GHz 6 BIT Attenuator - 852-RFSA3613TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details