MACOM Attenuator - Variable Voltage CG1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Variable Voltage - CG1 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
CG1
Attenuator - Variable Voltage CG1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuator - 852-CG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-CG1
Attenuator 852-CG1
AMPLIFIER,CASCADED W/SMA CONNECT Product overview: CG1 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-CG1 can be used for catalog matching and distributor lookup.

AMPLIFIER,CASCADED W/SMA CONNECT Product overview: CG1 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-CG1 can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - CG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CG1
Attenuators CG1
RF Attenuators 36dB 5 MHz ~ 2.2 GHz 50 Ohms 200mW Module, SMA Connectors

RF Attenuators 36dB 5 MHz ~ 2.2 GHz 50 Ohms 200mW Module, SMA Connectors

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
CG1
RF and Wireless - Attenuators CG1
AMPLIFIER,CASCADED W/SMA CONNECT

AMPLIFIER,CASCADED W/SMA CONNECT

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number CG1 852-CG1 CG1 CG1
Product Name Attenuator - Variable Voltage Attenuator Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable Variable
Frequency 0.0050 to 2 GHz 0.0050 to 2.2 GHz 0.0050 to 2.2 GHz 0.0050 to 2.2 GHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
WR22 to WR22 Flange Waveguide 3 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-3+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 2.9 dB
View Details
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details