Spectrum Control Attenuator - PCB Mount CCAAW-T6

Description
Attenuator Chip, Cryo Low Temp
Request a Quote Datasheet
Description
Attenuator Chip, Cryo Low Temp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - CCAAW-T6 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
CCAAW-T6
Attenuator - PCB Mount CCAAW-T6
Attenuator Chip, Cryo Low Temp

Attenuator Chip, Cryo Low Temp

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number CCAAW-T6
Product Name Attenuator - PCB Mount
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
20dB DC - 40GHz MMIC Differential Attenuator - ATD20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details