Richardson RFPD Attenuator - PCB Mount ATN3590-09

Description
Fixed Attenuator Pads
Request a Quote Datasheet
Description
Fixed Attenuator Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - ATN3590-09 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
ATN3590-09
Attenuator - PCB Mount ATN3590-09
Fixed Attenuator Pads

Fixed Attenuator Pads

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number ATN3590-09
Product Name Attenuator - PCB Mount
Frequency 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Fixed Coaxial - 18A-04 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 4 dB
View Details
Attenuator - Fixed Coaxial - 18AH-05 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 5 dB
View Details
Attenuator - Fixed Coaxial - 18B10W-06 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 6 dB
View Details
Attenuator - Fixed Coaxial - 18A-06 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 6 dB
View Details