KYOCERA AVX Components Corporation Attenuator - PCB Mount AT0603T04ECAC7

Description
Note: This is a non-stock item. Please refer to AT0603T04ECATD and AT0603T04ECAS3 for T/R and Cut Tape versions respectively
Request a Quote Datasheet
Description
Note: This is a non-stock item. Please refer to AT0603T04ECATD and AT0603T04ECAS3 for T/R and Cut Tape versions respectively
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - AT0603T04ECAC7 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
AT0603T04ECAC7
Attenuator - PCB Mount AT0603T04ECAC7
Note: This is a non-stock item. Please refer to AT0603T04ECATD and AT0603T04ECAS3 for T/R and Cut Tape versions respectively

Note: This is a non-stock item. Please refer to AT0603T04ECATD and AT0603T04ECAS3 for T/R and Cut Tape versions respectively

Supplier's Site
Attenuators - AT0603T04ECAC7-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 1W

RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 1W

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Attenuators RF Attenuators
Product Number AT0603T04ECAC7 AT0603T04ECAC7-ND
Product Name Attenuator - PCB Mount Attenuators
Frequency 20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

31.5 dB Programmable Attenuator, 10 MHz - 67 GHz - EDAT-67G-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
Attenuation 0.0 to 31.5 dB
Package Type Connectorized
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Digitally Controlled Attenuators - NDA-4000-8000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 4 GHz
View Details
Fixed Attenuator Pads - ATN3590-00 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 0.0 dB
View Details
6 suppliers