Arrow Electronics Attenuator - PCB Mount ATN3590-01

Description
Fixed Attenuator Pads
Request a Quote Datasheet
Description
Fixed Attenuator Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - ATN3590-01 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
ATN3590-01
Attenuator - PCB Mount ATN3590-01
Fixed Attenuator Pads

Fixed Attenuator Pads

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number ATN3590-01
Product Name Attenuator - PCB Mount
Frequency 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details