Amphenol RF Attenuator - Fixed Coaxial ATS-2M2F-20DB5W

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - ATS-2M2F-20DB5W - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
ATS-2M2F-20DB5W
Attenuator - Fixed Coaxial ATS-2M2F-20DB5W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Attenuators - ARF2791-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
ARF2791-ND
Attenuators ARF2791-ND
RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 5W N-Type In-Line Module

RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 5W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - ATS-2M2F-20DB5W - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
ATS-2M2F-20DB5W
RF and Wireless - Attenuators ATS-2M2F-20DB5W
RF ATTENUATOR 20DB 50OHM NTYPE

RF ATTENUATOR 20DB 50OHM NTYPE

Supplier's Site
Attenuators - ATS-2M2F-20DB5W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATS-2M2F-20DB5W
Attenuators ATS-2M2F-20DB5W
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 5W N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 5W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number ATS-2M2F-20DB5W ARF2791-ND ATS-2M2F-20DB5W ATS-2M2F-20DB5W
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-00 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 0.0 dB
View Details
6 suppliers
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details