MACOM Attenuator AT-233-PIN

Description
ATTENUATOR,RF,DIGITA L, Product overview: AT-233-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-233-PIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATTENUATOR,RF,DIGITA L, Product overview: AT-233-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-233-PIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-AT-233-PIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-AT-233-PIN
Attenuator 852-AT-233-PIN
ATTENUATOR,RF,DIGITA L, Product overview: AT-233-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-233-PIN can be used for catalog matching and distributor lookup.

ATTENUATOR,RF,DIGITAL, Product overview: AT-233-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-233-PIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Digitally Controlled - AT-233-PIN - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
AT-233-PIN
Attenuator - Digitally Controlled AT-233-PIN
MACOM's AT-233-PIN is a GaAs FET 4-Bit digital attenuator with a 2 dB minimum step size and 30 dB total attenuation. This attenuator and integral TTL driver is in a hermetically sealed ceramic 16-lead surface mount package. The AT-233-PIN is ideally suited for use where accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits. Environmental screening is available. Contact the factory for information.

MACOM's AT-233-PIN is a GaAs FET 4-Bit digital attenuator with a 2 dB minimum step size and 30 dB total attenuation. This attenuator and integral TTL driver is in a hermetically sealed ceramic 16-lead surface mount package. The AT-233-PIN is ideally suited for use where accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits. Environmental screening is available. Contact the factory for information.

Supplier's Site Datasheet
Attenuators - 1465-AT-233-PIN-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB ~ 30dB 0Hz ~ 2GHz 50 Ohms CR-12

RF Attenuators 2dB ~ 30dB 0Hz ~ 2GHz 50 Ohms CR-12

Buy Now Datasheet
Attenuators - AT-233-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-233-PIN
Attenuators AT-233-PIN
RF Attenuators 2dB ~ 30dB 0 Hz ~ 2 GHz 50 Ohms CR-12

RF Attenuators 2dB ~ 30dB 0 Hz ~ 2 GHz 50 Ohms CR-12

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-AT-233-PIN AT-233-PIN 1465-AT-233-PIN-ND AT-233-PIN
Product Name Attenuator Attenuator - Digitally Controlled Attenuators Attenuators
Frequency 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz
Package Type Tray CR-12 CR-12 CR-12
Number of Bits 4
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Fixed Attenuators - NFA26K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details