Arrow Electronics Attenuator - Digitally Controlled CHT4012-QDG/20

Description
The CHT4012-QDG is a DC-6GHz monolithic 6-bit digital attenuator with a LSB = 0.5dB offering a high dynamic range and a high accuracy, the RMS amplitude error is typically as low as 0.3dB. The circuit provides low insertion loss 2.5dB associated to input and output return losses better than 13dB. A CMOS and TTL compatible interface is available on chip. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.
Request a Quote Datasheet
Description
The CHT4012-QDG is a DC-6GHz monolithic 6-bit digital attenuator with a LSB = 0.5dB offering a high dynamic range and a high accuracy, the RMS amplitude error is typically as low as 0.3dB. The circuit provides low insertion loss 2.5dB associated to input and output return losses better than 13dB. A CMOS and TTL compatible interface is available on chip. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - CHT4012-QDG/20 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
CHT4012-QDG/20
Attenuator - Digitally Controlled CHT4012-QDG/20
The CHT4012-QDG is a DC-6GHz monolithic 6-bit digital attenuator with a LSB = 0.5dB offering a high dynamic range and a high accuracy, the RMS amplitude error is typically as low as 0.3dB. The circuit provides low insertion loss 2.5dB associated to input and output return losses better than 13dB. A CMOS and TTL compatible interface is available on chip. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.

The CHT4012-QDG is a DC-6GHz monolithic 6-bit digital attenuator with a LSB = 0.5dB offering a high dynamic range and a high accuracy, the RMS amplitude error is typically as low as 0.3dB. The circuit provides low insertion loss 2.5dB associated to input and output return losses better than 13dB. A CMOS and TTL compatible interface is available on chip.

It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number CHT4012-QDG/20
Product Name Attenuator - Digitally Controlled
Number of Bits 6
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details