MACOM Attenuators AT-107-PIN

Description
RF Attenuators 31.5dB 0Hz ~ 2GHz 50 Ohms CR-13
Request a Quote Datasheet
Description
RF Attenuators 31.5dB 0Hz ~ 2GHz 50 Ohms CR-13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-1003-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1003-ND
Attenuators 1465-1003-ND
RF Attenuators 31.5dB 0Hz ~ 2GHz 50 Ohms CR-13

RF Attenuators 31.5dB 0Hz ~ 2GHz 50 Ohms CR-13

Buy Now Datasheet
Attenuator - Digitally Controlled - AT-107-PIN - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
AT-107-PIN
Attenuator - Digitally Controlled AT-107-PIN
AT-107-PIN is a GaAs FET 6-bit digital attenuator with a 0.5 dB minimum step size and 31.5 B total attenuation. This attenuator an integral TTL driver is in a hermetically sealed ceramic 24-lead surface mount package. The AT-107-PIN is ideally suited for use where accuracy, fast switching, very low power consumption an low intermodulation products are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits. Environmental screening.

AT-107-PIN is a GaAs FET 6-bit digital attenuator with a 0.5 dB minimum step size and 31.5 B total attenuation. This attenuator an integral TTL driver is in a hermetically sealed ceramic 24-lead surface mount package. The AT-107-PIN is ideally suited for use where accuracy, fast switching, very low power consumption an low intermodulation products are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits. Environmental screening.

Supplier's Site Datasheet
50OHM Attenuator - 852-AT-107-PIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-AT-107-PIN
50OHM Attenuator 852-AT-107-PIN
RF ATTENUATOR 31.5DB 50OHM CR-13 Product overview: AT-107-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-107-PIN can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.5DB 50OHM CR-13 Product overview: AT-107-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-107-PIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - AT-107-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-107-PIN
Attenuators AT-107-PIN
RF Attenuators 31.5dB 0 Hz ~ 2 GHz 50 Ohms CR-13

RF Attenuators 31.5dB 0 Hz ~ 2 GHz 50 Ohms CR-13

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-1003-ND AT-107-PIN 852-AT-107-PIN AT-107-PIN
Product Name Attenuators Attenuator - Digitally Controlled 50OHM Attenuator Attenuators
Attenuation 31.5 dB 31.5 dB
Package Type CR-13 CR-13 Tray CR-13
Number of Bits 6
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details