MACOM Attenuators G2

Description
RF Attenuators 34dB 2.2MHz ~ 5GHz 50 Ohms TO-8 Style, 4 Lead
Request a Quote Datasheet
Description
RF Attenuators 34dB 2.2MHz ~ 5GHz 50 Ohms TO-8 Style, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-G2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-G2-ND
Attenuators 1465-G2-ND
RF Attenuators 34dB 2.2MHz ~ 5GHz 50 Ohms TO-8 Style, 4 Lead

RF Attenuators 34dB 2.2MHz ~ 5GHz 50 Ohms TO-8 Style, 4 Lead

Buy Now Datasheet
Attenuator - Variable Voltage - G2 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
G2
Attenuator - Variable Voltage G2
G2 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses three pin diodes to provide a non linear attenuation response across a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed and MIL-STD-883 environmental screening is available.

G2 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses three pin diodes to provide a non linear attenuation response across a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
Attenuator - 852-G2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-G2
Attenuator 852-G2
ATTENUATOR,VOLTAGE,C ONTROLLED Product overview: G2 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G2 can be used for catalog matching and distributor lookup.

ATTENUATOR,VOLTAGE,CONTROLLED Product overview: G2 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - G2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
G2
Attenuators G2
RF Attenuators 34dB 5 MHz ~ 2 GHz 50 Ohms TO-8 Style, 4 Lead

RF Attenuators 34dB 5 MHz ~ 2 GHz 50 Ohms TO-8 Style, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-G2-ND G2 852-G2 G2
Product Name Attenuators Attenuator - Variable Voltage Attenuator Attenuators
Attenuation 34 dB 34 dB
Package Type TO-8 Style, 4 Lead TO-8 Tray TO-8 Style, 4 Lead
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

9 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-9+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 6.9 to 10.1 dB
View Details
2 suppliers
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 18GHz SMA - UIYCA25AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details