MACOM Attenuators AT20-0263

Description
RF Attenuators 1dB ~ 31dB 0Hz ~ 2GHz 50 Ohms CR-12
Request a Quote Datasheet
Description
RF Attenuators 1dB ~ 31dB 0Hz ~ 2GHz 50 Ohms CR-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-AT20-0263-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB ~ 31dB 0Hz ~ 2GHz 50 Ohms CR-12

RF Attenuators 1dB ~ 31dB 0Hz ~ 2GHz 50 Ohms CR-12

Buy Now Datasheet
Attenuator - 852-AT20-0263 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-AT20-0263
Attenuator 852-AT20-0263
ATTENUATOR,DIGITAL, Product overview: AT20-0263 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT20-0263 can be used for catalog matching and distributor lookup.

ATTENUATOR,DIGITAL, Product overview: AT20-0263 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT20-0263 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Digitally Controlled - AT20-0263 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
AT20-0263
Attenuator - Digitally Controlled AT20-0263
MACOM's AT20-0263 is a GaAs FET 5-bit digital attenuator with a 1 dB minimum step size and 31 dB total attenuation. This attenuator and integral TTL driver is in a ceramic 16-lead surface mount package. The AT20-0263 is ideally suited for use where accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits. Available with enhanced performance as fully hermetic version. Environmentally screenable as P/N AT-263-PIN.

MACOM's AT20-0263 is a GaAs FET 5-bit digital attenuator with a 1 dB minimum step size and 31 dB total attenuation. This attenuator and integral TTL driver is in a ceramic 16-lead surface mount package. The AT20-0263 is ideally suited for use where accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits. Available with enhanced performance as fully hermetic version. Environmentally screenable as P/N AT-263-PIN.

Supplier's Site Datasheet
Attenuators - AT20-0263 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT20-0263
Attenuators AT20-0263
RF Attenuators 1dB ~ 31dB 0 Hz ~ 2 GHz 50 Ohms CR-12

RF Attenuators 1dB ~ 31dB 0 Hz ~ 2 GHz 50 Ohms CR-12

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-AT20-0263-ND 852-AT20-0263 AT20-0263 AT20-0263
Product Name Attenuators Attenuator Attenuator - Digitally Controlled Attenuators
Attenuation 1 to 31 dB 1 to 31 dB
Package Type CR-12 Tray CR-12 CR-12
Frequency 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

20 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E20-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.1 to 1.65 :1
View Details
2 suppliers
Chip Scale Package MMIC DC - 70 GHz 7dB Attenuator - ATN07-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details