Amphenol RF Attenuator - Fixed Coaxial ATS-1M1F-02DB2W

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - ATS-1M1F-02DB2W - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
ATS-1M1F-02DB2W
Attenuator - Fixed Coaxial ATS-1M1F-02DB2W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - ARF2702-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
ARF2702-ND
Attenuators ARF2702-ND
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - ATS-1M1F-02DB2W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATS-1M1F-02DB2W
Attenuators ATS-1M1F-02DB2W
RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number ATS-1M1F-02DB2W ARF2702-ND ATS-1M1F-02DB2W
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators
Attenuator Type Fixed Variable
Frequency ? to 6 GHz 0.0 to 6 GHz
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S12W2+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details