MACOM 2 BIT Attenuator MAAD-009260-000100

Description
ATTEN,DIGITAL,2 BIT,32 DB, CONST Product overview: MAAD-009260-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-009260-0001 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATTEN,DIGITAL,2 BIT,32 DB, CONST Product overview: MAAD-009260-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-009260-0001 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 BIT Attenuator - 852-MAAD-009260-000100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 BIT Attenuator
852-MAAD-009260-000100
2 BIT Attenuator 852-MAAD-009260-000100
ATTEN,DIGITAL,2 BIT,32 DB, CONST Product overview: MAAD-009260-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-009260-0001 00 can be used for catalog matching and distributor lookup.

ATTEN,DIGITAL,2 BIT,32 DB, CONST Product overview: MAAD-009260-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-009260-000100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Digitally Controlled - MAAD-009260-000100 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-009260-000100
Attenuator - Digitally Controlled MAAD-009260-000100
MACOM’s MAAD-009260-000100 is a GaAs FET 2-bit digital attenuator with two 16 dB steps and 32 dB total attenuation. The design has been optimized to minimize phase variation over the attenuation range. This attenuator and integral TTL driver is in a hermetically sealed ceramic 16-lead surface mount package. The MAAD-009260-000100 is ideally suited for use where accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits.

MACOM’s MAAD-009260-000100 is a GaAs FET 2-bit digital attenuator with two 16 dB steps and 32 dB total attenuation. The design has been optimized to minimize phase variation over the attenuation range. This attenuator and integral TTL driver is in a hermetically sealed ceramic 16-lead surface mount package.

The MAAD-009260-000100 is ideally suited for use where accuracy, fast switching, very low power consumption and low intermodulation products are required.

Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits.

Supplier's Site Datasheet
Attenuators - MAAD-009260-000100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 32dB 0 Hz ~ 3 GHz 50 Ohms CR-12

RF Attenuators 32dB 0 Hz ~ 3 GHz 50 Ohms CR-12

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAAD-009260-000100 MAAD-009260-000100 MAAD-009260-000100
Product Name 2 BIT Attenuator Attenuator - Digitally Controlled Attenuators
Frequency 0.0 to 3 GHz 0.0 to 3 GHz 0.0 to 3 GHz
Package Type Tube Surface Mount; Surface Mount CR-12
Number of Bits 2
Unlock Full Specs
to access all available technical data

Similar Products

2 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-2+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 1 to 2.8 dB
View Details
2 suppliers
ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details