Richardson RFPD Attenuator - PCB Mount ATN3580-09

Description
Fixed Attenuator Pads
Request a Quote Datasheet
Description
Fixed Attenuator Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - ATN3580-09 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
ATN3580-09
Attenuator - PCB Mount ATN3580-09
Fixed Attenuator Pads

Fixed Attenuator Pads

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number ATN3580-09
Product Name Attenuator - PCB Mount
Frequency 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Fixed Coaxial - 18B-40 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 40 dB
View Details
Attenuator - Fixed Coaxial - 18B50W-10 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 10 dB
View Details
Attenuator - Fixed Coaxial - 18A-20 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 20 dB
View Details
Attenuator - Fixed Coaxial - 18AH-05 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 5 dB
View Details