Spectrum Control 2 Fixed Coaxial Attenuator (Type N, 18 GHz) M2-10

Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet
Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Fixed Coaxial Attenuator (Type N, 18 GHz) - M2-10 - APITech
Fairview, PA, United States
2 Fixed Coaxial Attenuator (Type N, 18 GHz)
M2-10
2 Fixed Coaxial Attenuator (Type N, 18 GHz) M2-10
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Rugged injection molded connectors.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - M2-10 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
M2-10
Attenuator - Fixed Coaxial M2-10
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number M2-10 M2-10
Product Name 2 Fixed Coaxial Attenuator (Type N, 18 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-108-400-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.1080 GHz
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
0.35-4.0 GHz Two-Bit 18 dB Broadband Digital Attenuator - SKY12355-337LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3500 to 4 GHz
Attenuation 18 dB
View Details
2 suppliers
30 dB Fixed Attenuator, DC - 6000 MHz, 50Ω - BW-30N100W+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 6 GHz
VSWR 1.15 to 1.45 :1
View Details
3 suppliers