KYOCERA AVX Components Corporation Attenuators AT0603T04ECAS3

Description
RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 1W
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0603T04ECAS3-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 1W

RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 1W

Buy Now Datasheet
Attenuator - PCB Mount - AT0603T04ECAS3 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
AT0603T04ECAS3
Attenuator - PCB Mount AT0603T04ECAS3
KYOCERA AVX’s new PMC SMT Attenuator Series (AT0603) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AIN) and are available in a standard EIA 0603 casesize. The AT0603 Series exhibits excellent performance characteristics for the most demanding PMC applications. The AT series provides virtuially flat loss over a broad frequency spectrum. Thin film metalization provides for very stable characteristics over temperature and time. It's balanced PI design provides even current distribution and accurate attenuation characteristics from DC to 20 GHz. It is designed to meet a wide range of RF and microwave large and small signal level applications. The AT0603 is ideal for impedance matching, input padding, signal level runing, and many other critical PMC applications. The AT0603 is rated highest power in class and is suitable for microstrip and CPW applications. The non-magnetic termination is available to provide bonding with conductive epoxies. The AT0603 is fully compatible with high speed automated pick-and-place processing.

KYOCERA AVX’s new PMC SMT Attenuator Series (AT0603) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AIN) and are available in a standard EIA 0603 casesize. The AT0603 Series exhibits excellent performance characteristics for the most demanding PMC applications. The AT series provides virtuially flat loss over a broad frequency spectrum. Thin film metalization provides for very stable characteristics over temperature and time. It's balanced PI design provides even current distribution and accurate attenuation characteristics from DC to 20 GHz. It is designed to meet a wide range of RF and microwave large and small signal level applications. The AT0603 is ideal for impedance matching, input padding, signal level runing, and many other critical PMC applications. The AT0603 is rated highest power in class and is suitable for microstrip and CPW applications. The non-magnetic termination is available to provide bonding with conductive epoxies. The AT0603 is fully compatible with high speed automated pick-and-place processing.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number AT0603T04ECAS3-ND AT0603T04ECAS3
Product Name Attenuators Attenuator - PCB Mount
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-20 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 20 dB
View Details
4 suppliers
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details