Guerrilla RF Attenuator - Digitally Controlled GRF6403

Description
The GRF6403 is a bi-directional, 31.75 dB range digital step attenuator which provides precise stepping in 0.25 dB increments. The device supports three unique programming modes, including serial, direct parallel, and latched parallel. In addition, the GRF6403 also includes a special Rapid Fire selection pin which allows the device to be immediately switched into a pre-defined attenuation state. This ability to quickly shift into a secondary state allows a single device to be used in TDD applications where different attenuation levels are needed for TX and RX modes of operation. In terms of performance, the GRF6403 can cover the entire 50 MHz to 6 GHz range while still maintaining precise and monotonic gain stepping. Glitching has been minimized to < 2 dB for all steps. The device delivers up to 30 dBm of IP0.1dB, 58 dBm of IIP3 and a low IL of less than 1.3 dB at 2 GHz.
Request a Quote Datasheet
Description
The GRF6403 is a bi-directional, 31.75 dB range digital step attenuator which provides precise stepping in 0.25 dB increments. The device supports three unique programming modes, including serial, direct parallel, and latched parallel. In addition, the GRF6403 also includes a special Rapid Fire selection pin which allows the device to be immediately switched into a pre-defined attenuation state. This ability to quickly shift into a secondary state allows a single device to be used in TDD applications where different attenuation levels are needed for TX and RX modes of operation. In terms of performance, the GRF6403 can cover the entire 50 MHz to 6 GHz range while still maintaining precise and monotonic gain stepping. Glitching has been minimized to < 2 dB for all steps. The device delivers up to 30 dBm of IP0.1dB, 58 dBm of IIP3 and a low IL of less than 1.3 dB at 2 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - GRF6403 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
GRF6403
Attenuator - Digitally Controlled GRF6403
The GRF6403 is a bi-directional, 31.75 dB range digital step attenuator which provides precise stepping in 0.25 dB increments. The device supports three unique programming modes, including serial, direct parallel, and latched parallel. In addition, the GRF6403 also includes a special Rapid Fire selection pin which allows the device to be immediately switched into a pre-defined attenuation state. This ability to quickly shift into a secondary state allows a single device to be used in TDD applications where different attenuation levels are needed for TX and RX modes of operation. In terms of performance, the GRF6403 can cover the entire 50 MHz to 6 GHz range while still maintaining precise and monotonic gain stepping. Glitching has been minimized to < 2 dB for all steps. The device delivers up to 30 dBm of IP0.1dB, 58 dBm of IIP3 and a low IL of less than 1.3 dB at 2 GHz.

The GRF6403 is a bi-directional, 31.75 dB range digital step attenuator which provides precise stepping in 0.25 dB increments. The device supports three unique programming modes, including serial, direct parallel, and latched parallel. In addition, the GRF6403 also includes a special Rapid Fire selection pin which allows the device to be immediately switched into a pre-defined attenuation state. This ability to quickly shift into a secondary state allows a single device to be used in TDD applications where different attenuation levels are needed for TX and RX modes of operation.

In terms of performance, the GRF6403 can cover the entire 50 MHz to 6 GHz range while still maintaining precise and monotonic gain stepping. Glitching has been minimized to < 2 dB for all steps. The device delivers up to 30 dBm of IP0.1dB, 58 dBm of IIP3 and a low IL of less than 1.3 dB at 2 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number GRF6403
Product Name Attenuator - Digitally Controlled
Number of Bits 7
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details