Spectrum Control 3M Fixed Coaxial Attenuator (SMA, DC-12.4 GHz) F3M-30

Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Usable to 22 GHz. Weinschel Product
Request a Quote Datasheet
Description
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Usable to 22 GHz. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Fixed Coaxial Attenuator (SMA, DC-12.4 GHz) - F3M-30 - APITech
Fairview, PA, United States
3M Fixed Coaxial Attenuator (SMA, DC-12.4 GHz)
F3M-30
3M Fixed Coaxial Attenuator (SMA, DC-12.4 GHz) F3M-30
Rugged injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Usable to 22 GHz. Weinschel Product
  • Rugged injection molded connectors.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Usable to 22 GHz.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - F3M-30 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
F3M-30
Attenuator - Fixed Coaxial F3M-30
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number F3M-30 F3M-30
Product Name 3M Fixed Coaxial Attenuator (SMA, DC-12.4 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Frequency 0.0 to 12.4 GHz
VSWR 1.15 to 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.1-3.0 GHz Four-Bit Digital Attenuator (1 dB LSB) - SKY12348-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.1000 to 3 GHz
Attenuation 15 dB
View Details
6 suppliers
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details