KYOCERA AVX Components Corporation Attenuators AT0603T05ECAC7

Description
RF Attenuators 5dB 0Hz ~ 20GHz 50 Ohms 1W
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 20GHz 50 Ohms 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0603T05ECAC7-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 20GHz 50 Ohms 1W

RF Attenuators 5dB 0Hz ~ 20GHz 50 Ohms 1W

Buy Now Datasheet
Attenuator - PCB Mount - AT0603T05ECAC7 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
AT0603T05ECAC7
Attenuator - PCB Mount AT0603T05ECAC7
Note: This is a non-stock item. Please refer to AT0603T05ECATD and AT0603T05ECAS3 for T/R and Cut Tape versions respectively

Note: This is a non-stock item. Please refer to AT0603T05ECATD and AT0603T05ECAS3 for T/R and Cut Tape versions respectively

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number AT0603T05ECAC7-ND AT0603T05ECAC7
Product Name Attenuators Attenuator - PCB Mount
Attenuation 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D11717-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Passive GaAs MMIC DC - 40 GHz 10dB Attenuator - ATN10-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details