Amphenol Corporation Attenuator - Fixed Coaxial ATS-1M1F-06DB2W

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATS-1M1F-06DB2W is a fixed RF attenuator designed for applications requiring a 6 dB attenuation level. It operates within a frequency range of DC to 6 GHz and has an impedance of 50 ohms. The maximum average input power is 2 watts at 25°C, which derates linearly to 0.5 watts at 125°C. Constructed with a stainless steel body and shell, the attenuator features gold-plated beryllium copper contacts and a natural PTFE insulator. It is equipped with a silicone rubber gasket and a SUS303 retainer ring. The device meets MIL-STD-348A specifications for SMA connectors and has a durability rating of 500 cycles minimum. The operating temperature range is from -55°C to +125°C, and it is designed to withstand thermal shock, shock, and vibration as per military standards. The ATS-1M1F-06DB2W is packaged as a single unit and is marked with the part number and date code for identification.

Datasheet Summary
Powered by GS/AI

The ATS-1M1F-06DB2W is a fixed RF attenuator designed for applications requiring a 6 dB attenuation level. It operates within a frequency range of DC to 6 GHz and has an impedance of 50 ohms. The maximum average input power is 2 watts at 25°C, which derates linearly to 0.5 watts at 125°C. Constructed with a stainless steel body and shell, the attenuator features gold-plated beryllium copper contacts and a natural PTFE insulator. It is equipped with a silicone rubber gasket and a SUS303 retainer ring. The device meets MIL-STD-348A specifications for SMA connectors and has a durability rating of 500 cycles minimum. The operating temperature range is from -55°C to +125°C, and it is designed to withstand thermal shock, shock, and vibration as per military standards. The ATS-1M1F-06DB2W is packaged as a single unit and is marked with the part number and date code for identification.

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - ATS-1M1F-06DB2W - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
ATS-1M1F-06DB2W
Attenuator - Fixed Coaxial ATS-1M1F-06DB2W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - ARF2706-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
ARF2706-ND
Attenuators ARF2706-ND
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - ATS-1M1F-06DB2W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATS-1M1F-06DB2W
Attenuators ATS-1M1F-06DB2W
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number ATS-1M1F-06DB2W ARF2706-ND ATS-1M1F-06DB2W
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators
Attenuator Type Fixed Variable
Frequency ? to 6 GHz 0.0 to 6 GHz
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC4DAT-8G-95 - Mini-Circuits
Specs
Insertion Loss 4.2 dB
VSWR 1.15 to 1.8 :1
Attenuation 0.0 to 95 dB
View Details
Digitally Controlled Attenuators - NDA-100-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.1000 GHz
View Details