Spectrum Control Attenuator - PCB Mount CCAAW-G20

Description
Attenuator Chip, Cryo Low Temp
Request a Quote Datasheet
Description
Attenuator Chip, Cryo Low Temp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - CCAAW-G20 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
CCAAW-G20
Attenuator - PCB Mount CCAAW-G20
Attenuator Chip, Cryo Low Temp

Attenuator Chip, Cryo Low Temp

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number CCAAW-G20
Product Name Attenuator - PCB Mount
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S20W5+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 2.5 GHz
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
6 dB Wideband Fixed Attenuator - TGL4201-06 - Qorvo
Specs
Attenuator Type Fixed
Frequency 0.0 to 40 GHz
Attenuation 6 dB
View Details
2 suppliers