Spectrum Control 54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz) M54A-30

Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.92mm Connectors. Weinschel Product
Request a Quote Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.92mm Connectors. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz) - M54A-30 - APITech
Fairview, PA, United States
54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz)
M54A-30
54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz) M54A-30
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.92mm Connectors. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Ruggedized 2.92mm Connectors.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - M54A-30 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
M54A-30
Attenuator - Fixed Coaxial M54A-30
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number M54A-30 M54A-30
Product Name 54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN-110CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-110CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type evaluation-kit
View Details
Attenuators - 2312-RFSA2113TR13DKR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o203005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details