TTM Technologies Inc. Attenuators D30NA20Z4

Description
RF ATTENUATOR 20DB-20.2DB
Request a Quote Datasheet
Description
RF ATTENUATOR 20DB-20.2DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-D30NA20Z4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 20DB-20.2DB

RF ATTENUATOR 20DB-20.2DB

Buy Now Datasheet
Attenuators - 4244-D30NA20Z4CT-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 20DB-20.2DB

RF ATTENUATOR 20DB-20.2DB

Buy Now Datasheet
Attenuators - 4244-D30NA20Z4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB ~ 20.2dB 30W

RF Attenuators 20dB ~ 20.2dB 30W

Buy Now Datasheet
Attenuator - PCB Mount - D30NA20Z4 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
D30NA20Z4
Attenuator - PCB Mount D30NA20Z4
The D30NA20Z4 is a high performance Aluminum Nitride (AlN) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators. The attenuator is also RoHS compliant!

The D30NA20Z4 is a high performance Aluminum Nitride (AlN) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators. The attenuator is also RoHS compliant!

Supplier's Site Datasheet
Attenuators - D30NA20Z4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
D30NA20Z4
Attenuators D30NA20Z4
RF Attenuators 20dB ~ 20.2dB 30W

RF Attenuators 20dB ~ 20.2dB 30W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
D30NA20Z4
RF and Wireless - Attenuators D30NA20Z4
RF ATTENUATOR 20DB-20.2DB

RF ATTENUATOR 20DB-20.2DB

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-D30NA20Z4DKR-ND D30NA20Z4 D30NA20Z4 D30NA20Z4
Product Name Attenuators Attenuator - PCB Mount Attenuators RF and Wireless - Attenuators
Attenuation 20 to 20.2 dB 20 dB 20 to 20.2 dB 20 to 20.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN15-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details