MACOM Attenuator MAAD-011021-0GPDIE

Description
ATTENUATOR,DIGITAL,D IE,GELPAK Product overview: MAAD-011021-0GPDIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011021-0GPD IE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATTENUATOR,DIGITAL,D IE,GELPAK Product overview: MAAD-011021-0GPDIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011021-0GPD IE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATTENUATOR,DIGITAL,D IE,GELPAK Product overview: MAAD-011021-0GPDIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011021-0GPD IE can be used for catalog matching and distributor lookup.

ATTENUATOR,DIGITAL,DIE,GELPAK Product overview: MAAD-011021-0GPDIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011021-0GPDIE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Digitally Controlled - MAAD-011021-0GPDIE - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-011021-0GPDIE
Attenuator - Digitally Controlled MAAD-011021-0GPDIE
Digital Attenuator, 6-Bit, 0.5 dB LSB step DC-40 GHz. The MAAD-011021 is a wide band 6-bit digital attenuator covering DC to 40 GHz. The attenuation bit-values are 0.5 dB LSB (least significant bit), 1, 2, 4, 8, and 16 dB for a total attenuation of 31.5 dB. Attenuation error is typically less than +/- 0.5 dB, RMS phase error is less than 5 degrees at 20 GHz, and typical insertion loss is 7.1 dB at 15 GHz. Return loss is typically 12 dB across all frequencies and attenuation states. The attenuator integrates an inverter to allow a single control for series/shunt attenuation. Inverter requires a -5 V supply (VCC) and 17 mA typical, logic is 0 V / +5 V.

Digital Attenuator, 6-Bit, 0.5 dB LSB step DC-40 GHz. The MAAD-011021 is a wide band 6-bit digital attenuator covering DC to 40 GHz. The attenuation bit-values are 0.5 dB LSB (least significant bit), 1, 2, 4, 8, and 16 dB for a total attenuation of 31.5 dB. Attenuation error is typically less than +/- 0.5 dB, RMS phase error is less than 5 degrees at 20 GHz, and typical insertion loss is 7.1 dB at 15 GHz. Return loss is typically 12 dB across all frequencies and attenuation states.

The attenuator integrates an inverter to allow a single control for series/shunt attenuation. Inverter requires a -5 V supply (VCC) and 17 mA typical, logic is 0 V / +5 V.

Supplier's Site Datasheet
Attenuators - MAAD-011021-0GPDIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 40 GHz 50 Ohms Die

RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 40 GHz 50 Ohms Die

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAAD-011021-0GPDIE MAAD-011021-0GPDIE MAAD-011021-0GPDIE
Product Name Attenuator Attenuator - Digitally Controlled Attenuators
Frequency 0.0 to 40 GHz 0.0 to 40 GHz 0.0 to 40 GHz
Package Type Bulk Die Die
Number of Bits 6
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details