KYOCERA AVX Components Corporation Attenuators AT0603T03ECAC7

Description
RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 478-AT0603T03ECAC7-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

Buy Now Datasheet
1W 20 GHz Attenuator - 852-AT0603T03ECAC7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 20 GHz Attenuator
852-AT0603T03ECAC7
1W 20 GHz Attenuator 852-AT0603T03ECAC7
Attenuators 3db 1W 0603 DC to 20 GHz Product overview: AT0603T03ECAC7 from KYOCERA AVX is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 20 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 1W, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT0603T03ECAC7 can be used for catalog matching and distributor lookup.

Attenuators 3db 1W 0603 DC to 20 GHz Product overview: AT0603T03ECAC7 from KYOCERA AVX is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 20 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 1W, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT0603T03ECAC7 can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuator - PCB Mount - AT0603T03ECAC7 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
AT0603T03ECAC7
Attenuator - PCB Mount AT0603T03ECAC7
Note: This is a non-stock item. Please refer to AT0603T03ECATD and AT0603T03ECAS3 for T/R and Cut Tape versions respectively

Note: This is a non-stock item. Please refer to AT0603T03ECATD and AT0603T03ECAS3 for T/R and Cut Tape versions respectively

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 478-AT0603T03ECAC7-ND 852-AT0603T03ECAC7 AT0603T03ECAC7
Product Name Attenuators 1W 20 GHz Attenuator Attenuator - PCB Mount
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-05 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 5 dB
View Details
6 suppliers
Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details