TTM Technologies Inc. Attenuator - PCB Mount D10AA30Z4

Description
This high performance Alumina (Al2O3) surface mount attenuator intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators.
Request a Quote Datasheet
Description
This high performance Alumina (Al2O3) surface mount attenuator intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - D10AA30Z4 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
D10AA30Z4
Attenuator - PCB Mount D10AA30Z4
This high performance Alumina (Al2O3) surface mount attenuator intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators.

This high performance Alumina (Al2O3) surface mount attenuator intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators.

Supplier's Site Datasheet
Attenuators - 4244-D10AA30Z4CT-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 30DB 50OHM 2SMD

RF ATTENUATOR 30DB 50OHM 2SMD

Buy Now Datasheet
Attenuators - 4244-D10AA30Z4TR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 30DB 50OHM 2SMD

RF ATTENUATOR 30DB 50OHM 2SMD

Buy Now Datasheet
Attenuators - 4244-D10AA30Z4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 30DB 50OHM 2SMD

RF ATTENUATOR 30DB 50OHM 2SMD

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Attenuators RF Attenuators
Product Number D10AA30Z4 4244-D10AA30Z4CT-ND
Product Name Attenuator - PCB Mount Attenuators
Frequency 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details