TTM Technologies Inc. Attenuators D10AA10Z4

Description
RF ATTENUATOR 10DB 50OHM 2SMD
Request a Quote Datasheet
Description
RF ATTENUATOR 10DB 50OHM 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-D10AA10Z4CT-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 10DB 50OHM 2SMD

RF ATTENUATOR 10DB 50OHM 2SMD

Buy Now Datasheet
Attenuators - 4244-D10AA10Z4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 10DB 50OHM 2SMD

RF ATTENUATOR 10DB 50OHM 2SMD

Buy Now Datasheet
Attenuators - 4244-D10AA10Z4TR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 10DB 50OHM 2SMD

RF ATTENUATOR 10DB 50OHM 2SMD

Buy Now Datasheet
Attenuator - PCB Mount - D10AA10Z4 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
D10AA10Z4
Attenuator - PCB Mount D10AA10Z4
This high performance Alumina (Al2O3) surface mount attenuator intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators.

This high performance Alumina (Al2O3) surface mount attenuator intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 4244-D10AA10Z4CT-ND D10AA10Z4
Product Name Attenuators Attenuator - PCB Mount
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) - SKY12349-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.7000 to 4 GHz
Attenuation 15.5 dB
View Details
2 suppliers
Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details