MACOM Attenuators AT-357-SMA

Description
RF Attenuators 1dB ~ 31dB 0Hz ~ 2GHz 50 Ohms Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 1dB ~ 31dB 0Hz ~ 2GHz 50 Ohms Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-AT-357-SMA-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB ~ 31dB 0Hz ~ 2GHz 50 Ohms Module, SMA Connectors

RF Attenuators 1dB ~ 31dB 0Hz ~ 2GHz 50 Ohms Module, SMA Connectors

Buy Now Datasheet
Attenuator - Digitally Controlled - AT-357-SMA - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
AT-357-SMA
Attenuator - Digitally Controlled AT-357-SMA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuator - 852-AT-357-SMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-AT-357-SMA
Attenuator 852-AT-357-SMA
ATTENUATOR,RF,DIGITA L Product overview: AT-357-SMA from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-357-SMA can be used for catalog matching and distributor lookup.

ATTENUATOR,RF,DIGITAL Product overview: AT-357-SMA from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-357-SMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - AT-357-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-357-SMA
Attenuators AT-357-SMA
RF Attenuators 1dB ~ 31dB 0 Hz ~ 2 GHz 50 Ohms Module, SMA Connectors

RF Attenuators 1dB ~ 31dB 0 Hz ~ 2 GHz 50 Ohms Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-AT-357-SMA-ND AT-357-SMA 852-AT-357-SMA AT-357-SMA
Product Name Attenuators Attenuator - Digitally Controlled Attenuator Attenuators
Attenuation 1 to 31 dB 1 to 31 dB
Package Type Module, SMA Connectors Connectorized; SMA Connectorized Tray Module, SMA Connectors
Connectors SMA
Number of Bits 5
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-HAT-3A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
ATN00-0067CH, Passive GaAs MMIC Attenuator Family - ATN00-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details