Amphenol RF Attenuators ATS-2M2F-30DB5W

Description
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 5W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 5W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - ARF2793-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
ARF2793-ND
Attenuators ARF2793-ND
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 5W N-Type In-Line Module

RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 5W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - ATS-2M2F-30DB5W - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
ATS-2M2F-30DB5W
Attenuator - Fixed Coaxial ATS-2M2F-30DB5W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Attenuators - ATS-2M2F-30DB5W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATS-2M2F-30DB5W
Attenuators ATS-2M2F-30DB5W
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 5W N-Type In-Line Module

RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 5W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - ATS-2M2F-30DB5W - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
ATS-2M2F-30DB5W
RF and Wireless - Attenuators ATS-2M2F-30DB5W
RF ATTENUATOR 30DB 50OHM NTYPE

RF ATTENUATOR 30DB 50OHM NTYPE

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number ARF2793-ND ATS-2M2F-30DB5W ATS-2M2F-30DB5W ATS-2M2F-30DB5W
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Fixed Attenuator Pads - ATN3590-07 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 7 dB
View Details
5 suppliers
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details