MACOM Attenuator - Variable Voltage MA4VAT2000

Description
MACOM's MA4VAT2000-1277T is a HMIC PIN diode variable attenuator which utilizes an integrated 90 degree 3 dB hybrid with a pair of silicon PIN diodes to perform the required attenuation function as voltage (current) is applied. This device operates from 0 to 1.5 Volts at 260 µA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required.
Request a Quote Datasheet
Description
MACOM's MA4VAT2000-1277T is a HMIC PIN diode variable attenuator which utilizes an integrated 90 degree 3 dB hybrid with a pair of silicon PIN diodes to perform the required attenuation function as voltage (current) is applied. This device operates from 0 to 1.5 Volts at 260 µA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Variable Voltage - MA4VAT2000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MA4VAT2000
Attenuator - Variable Voltage MA4VAT2000
MACOM's MA4VAT2000-1277T is a HMIC PIN diode variable attenuator which utilizes an integrated 90 degree 3 dB hybrid with a pair of silicon PIN diodes to perform the required attenuation function as voltage (current) is applied. This device operates from 0 to 1.5 Volts at 260 µA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required.

MACOM's MA4VAT2000-1277T is a HMIC PIN diode variable attenuator which utilizes an integrated 90 degree 3 dB hybrid with a pair of silicon PIN diodes to perform the required attenuation function as voltage (current) is applied. This device operates from 0 to 1.5 Volts at 260 µA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number MA4VAT2000
Product Name Attenuator - Variable Voltage
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
RF Attenuators - 2823251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - NFA1825 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details