KYOCERA AVX Components Corporation 1W 20 GHz Attenuator AT0603T03ECATD

Description
Attenuators 3db 1W 0603 DC to 20 GHz Product overview: AT0603T03ECATD from KYOCERA AVX is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 20 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 1W, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT0603T03ECATD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Attenuators 3db 1W 0603 DC to 20 GHz Product overview: AT0603T03ECATD from KYOCERA AVX is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 20 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 1W, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT0603T03ECATD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 20 GHz Attenuator - 852-AT0603T03ECATD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 20 GHz Attenuator
852-AT0603T03ECATD
1W 20 GHz Attenuator 852-AT0603T03ECATD
Attenuators 3db 1W 0603 DC to 20 GHz Product overview: AT0603T03ECATD from KYOCERA AVX is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 20 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 1W, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT0603T03ECATD can be used for catalog matching and distributor lookup.

Attenuators 3db 1W 0603 DC to 20 GHz Product overview: AT0603T03ECATD from KYOCERA AVX is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 20 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 1W, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT0603T03ECATD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - PCB Mount - AT0603T03ECATD - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
AT0603T03ECATD
Attenuator - PCB Mount AT0603T03ECATD
ATC's new RF/Microwave SMT Attenuator Series (AT) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AlN) and are available in a standard EIA 0603 case size. The AT Series exhibits excellent performance characteristics for the most demanding RF/Microwave applications.

ATC's new RF/Microwave SMT Attenuator Series (AT) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AlN) and are available in a standard EIA 0603 case size. The AT Series exhibits excellent performance characteristics for the most demanding RF/Microwave applications.

Supplier's Site
Attenuators - 1284-1588-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1284-1588-1-ND
Attenuators 1284-1588-1-ND
RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

Buy Now Datasheet
Attenuators - 1284-1588-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1284-1588-6-ND
Attenuators 1284-1588-6-ND
RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

Buy Now Datasheet
Attenuators - 1284-1588-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1284-1588-2-ND
Attenuators 1284-1588-2-ND
RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-AT0603T03ECATD AT0603T03ECATD 1284-1588-1-ND
Product Name 1W 20 GHz Attenuator Attenuator - PCB Mount Attenuators
Package Type Reel Surface Mount 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

6GHz 5 BIT Attenuator - 852-RFSA3513TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
Jitter Attenuators - SI5342A-D11594-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details