MACOM Attenuator MA4VAT904-1061T

Description
RF ATTENUATOR 25DB 8SOIC Product overview: MA4VAT904-1061T from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MA4VAT904-1061T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 25DB 8SOIC Product overview: MA4VAT904-1061T from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MA4VAT904-1061T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF ATTENUATOR 25DB 8SOIC Product overview: MA4VAT904-1061T from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MA4VAT904-1061T can be used for catalog matching and distributor lookup.

RF ATTENUATOR 25DB 8SOIC Product overview: MA4VAT904-1061T from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MA4VAT904-1061T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Variable Voltage - MA4VAT904-1061T - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MA4VAT904-1061T
Attenuator - Variable Voltage MA4VAT904-1061T
MACOM's MA4VAT904-1061T is a HMIC PIN Diode Variable Attenuator which utilizes an integrated 90 degree 3dB hybrid with a pair of Silicon PIN Diodes to perform the required attenuation function as D.C. Voltage (Current) is applied. This device operates from 0 to 1.9 Volts at 1.89 mA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required.

MACOM's MA4VAT904-1061T is a HMIC PIN Diode Variable Attenuator which utilizes an integrated 90 degree 3dB hybrid with a pair of Silicon PIN Diodes to perform the required attenuation function as D.C. Voltage (Current) is applied. This device operates from 0 to 1.9 Volts at 1.89 mA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required.

Supplier's Site Datasheet
Attenuators - MA4VAT904-1061T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MA4VAT904-1061T
Attenuators MA4VAT904-1061T
RF Attenuators 25dB 800 MHz ~ 1 GHz 8-SOIC (0.154", 3.90mm Width)

RF Attenuators 25dB 800 MHz ~ 1 GHz 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MA4VAT904-1061T MA4VAT904-1061T MA4VAT904-1061T
Product Name Attenuator Attenuator - Variable Voltage Attenuators
Frequency 0.8000 to 1 GHz 0.8000 to 1 GHz 0.8000 to 1 GHz
Package Type Cut Tape (CT) SOIC 8-SOIC (0.154\", 3.90mm Width)
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-07 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 7 dB
View Details
6 suppliers
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details