Richardson RFPD Attenuator - PCB Mount LA13740P03DBFBK

Description
High Power Leaded Chip Attenuator
Request a Quote Datasheet
Description
High Power Leaded Chip Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - LA13740P03DBFBK - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
LA13740P03DBFBK
Attenuator - PCB Mount LA13740P03DBFBK
High Power Leaded Chip Attenuator

High Power Leaded Chip Attenuator

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number LA13740P03DBFBK
Product Name Attenuator - PCB Mount
Frequency 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Fixed Coaxial - 18B10W-06 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 6 dB
View Details
Attenuator - Fixed Coaxial - 18AH-06 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
VSWR 1.35 :1
View Details
Attenuator - Fixed Coaxial - 18A-06 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 6 dB
View Details
Attenuator - Fixed Coaxial - 18AH-30 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
VSWR 1.35 :1
View Details