Arrow Electronics Attenuator - PCB Mount AT0603T03ECAS3

Description
KYOCERA AVX’s new PMC SMT Attenuator Series (AT0603) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AIN) and are available in a standard EIA 0603 casesize. The AT0603 Series exhibits excellent performance characteristics for the most demanding PMC applications. The AT series provides virtuially flat loss over a broad frequency spectrum. Thin film metalization provides for very stable characteristics over temperature and time. It's balanced PI design provides even current distribution and accurate attenuation characteristics from DC to 20 GHz. It is designed to meet a wide range of RF and microwave large and small signal level applications. The AT0603 is ideal for impedance matching, input padding, signal level runing, and many other critical PMC applications. The AT0603 is rated highest power in class and is suitable for microstrip and CPW applications. The non-magnetic termination is available to provide bonding with conductive epoxies. The AT0603 is fully compatible with high speed automated pick-and-place processing.
Request a Quote Datasheet
Description
KYOCERA AVX’s new PMC SMT Attenuator Series (AT0603) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AIN) and are available in a standard EIA 0603 casesize. The AT0603 Series exhibits excellent performance characteristics for the most demanding PMC applications. The AT series provides virtuially flat loss over a broad frequency spectrum. Thin film metalization provides for very stable characteristics over temperature and time. It's balanced PI design provides even current distribution and accurate attenuation characteristics from DC to 20 GHz. It is designed to meet a wide range of RF and microwave large and small signal level applications. The AT0603 is ideal for impedance matching, input padding, signal level runing, and many other critical PMC applications. The AT0603 is rated highest power in class and is suitable for microstrip and CPW applications. The non-magnetic termination is available to provide bonding with conductive epoxies. The AT0603 is fully compatible with high speed automated pick-and-place processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - AT0603T03ECAS3 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
AT0603T03ECAS3
Attenuator - PCB Mount AT0603T03ECAS3
KYOCERA AVX’s new PMC SMT Attenuator Series (AT0603) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AIN) and are available in a standard EIA 0603 casesize. The AT0603 Series exhibits excellent performance characteristics for the most demanding PMC applications. The AT series provides virtuially flat loss over a broad frequency spectrum. Thin film metalization provides for very stable characteristics over temperature and time. It's balanced PI design provides even current distribution and accurate attenuation characteristics from DC to 20 GHz. It is designed to meet a wide range of RF and microwave large and small signal level applications. The AT0603 is ideal for impedance matching, input padding, signal level runing, and many other critical PMC applications. The AT0603 is rated highest power in class and is suitable for microstrip and CPW applications. The non-magnetic termination is available to provide bonding with conductive epoxies. The AT0603 is fully compatible with high speed automated pick-and-place processing.

KYOCERA AVX’s new PMC SMT Attenuator Series (AT0603) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AIN) and are available in a standard EIA 0603 casesize. The AT0603 Series exhibits excellent performance characteristics for the most demanding PMC applications. The AT series provides virtuially flat loss over a broad frequency spectrum. Thin film metalization provides for very stable characteristics over temperature and time. It's balanced PI design provides even current distribution and accurate attenuation characteristics from DC to 20 GHz. It is designed to meet a wide range of RF and microwave large and small signal level applications. The AT0603 is ideal for impedance matching, input padding, signal level runing, and many other critical PMC applications. The AT0603 is rated highest power in class and is suitable for microstrip and CPW applications. The non-magnetic termination is available to provide bonding with conductive epoxies. The AT0603 is fully compatible with high speed automated pick-and-place processing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number AT0603T03ECAS3
Product Name Attenuator - PCB Mount
Frequency 20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123138P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details