MACOM RF/IF and RFID - Attenuators MA4VAT907-1061T

Description
Win Source Part Number: 1188318-MA4VAT907-10 61T Category: RF/IF and RFID>Attenuators Package: Cut Tape (CT) Standard Package: 1,000 Frequency Range: 800 MHz ~ 1 GHz Attenuation Value: 25dB Package / Case: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1754-1,1465-175 4-2,1465-1754-6
Request a Quote Datasheet
Description
Win Source Part Number: 1188318-MA4VAT907-10 61T Category: RF/IF and RFID>Attenuators Package: Cut Tape (CT) Standard Package: 1,000 Frequency Range: 800 MHz ~ 1 GHz Attenuation Value: 25dB Package / Case: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1754-1,1465-175 4-2,1465-1754-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1188318-MA4VAT907-1061T
RF/IF and RFID - Attenuators 1188318-MA4VAT907-1061T
Win Source Part Number: 1188318-MA4VAT907-10 61T Category: RF/IF and RFID>Attenuators Package: Cut Tape (CT) Standard Package: 1,000 Frequency Range: 800 MHz ~ 1 GHz Attenuation Value: 25dB Package / Case: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1754-1,1465-175 4-2,1465-1754-6

Win Source Part Number: 1188318-MA4VAT907-1061T
Category: RF/IF and RFID>Attenuators
Package: Cut Tape (CT)
Standard Package: 1,000
Frequency Range: 800 MHz ~ 1 GHz
Attenuation Value: 25dB
Package / Case: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1754-1,1465-1754-2,1465-1754-6

Buy Now Datasheet
RF ATTENUATOR 25DB 8SOIC Product overview: MA4VAT907-1061T from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MA4VAT907-1061T can be used for catalog matching and distributor lookup.

RF ATTENUATOR 25DB 8SOIC Product overview: MA4VAT907-1061T from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MA4VAT907-1061T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Variable Voltage - MA4VAT907-1061T - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MA4VAT907-1061T
Attenuator - Variable Voltage MA4VAT907-1061T
MACOM's MA4VAT907-1061 is a HMIC PIN diode variable attenuator which utilizes an integrated 90 degree 3 dB hybrid with a pair of silicon PIN diodes to perform the required attenuation function as D.C. voltage (current) is applied. This device operates from 0 to 2.77 Volts at 3.0 mA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required.

MACOM's MA4VAT907-1061 is a HMIC PIN diode variable attenuator which utilizes an integrated 90 degree 3 dB hybrid with a pair of silicon PIN diodes to perform the required attenuation function as D.C. voltage (current) is applied. This device operates from 0 to 2.77 Volts at 3.0 mA typical control current for maximum attenuation. The user can add external biasing resistors to the bias ports for higher voltage requirements as required.

Supplier's Site Datasheet
Attenuators - MA4VAT907-1061T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MA4VAT907-1061T
Attenuators MA4VAT907-1061T
RF Attenuators 25dB 800 MHz ~ 1 GHz 8-SOIC (0.154", 3.90mm Width)

RF Attenuators 25dB 800 MHz ~ 1 GHz 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Attenuators - MA4VAT907-1061T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MA4VAT907-1061T
Attenuators MA4VAT907-1061T
RF Attenuators 25dB 800 MHz ~ 1 GHz 8-SOIC (0.154", 3.90mm Width)

RF Attenuators 25dB 800 MHz ~ 1 GHz 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1188318-MA4VAT907-1061T 852-MA4VAT907-1061T MA4VAT907-1061T MA4VAT907-1061T
Product Name RF/IF and RFID - Attenuators Attenuator Attenuator - Variable Voltage Attenuators
Attenuator Type Variable Variable Variable
Frequency 0.8000 to 1 GHz 0.8000 to 1 GHz 0.8000 to 1 GHz 0.8000 to 1 GHz
Package Type 8-SOIC (0.154", 3.90mm Width) Cut Tape (CT) SOIC 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details