KYOCERA AVX Components Corporation Attenuator - PCB Mount AT0603T05ECATD

Description
ATC's new RF/Microwave SMT Attenuator Series (AT) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AlN) and are available in a standard EIA 0603 case size. The AT Series exhibits excellent performance characteristics for the most demanding RF/Microwave applications.
Request a Quote Datasheet
Description
ATC's new RF/Microwave SMT Attenuator Series (AT) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AlN) and are available in a standard EIA 0603 case size. The AT Series exhibits excellent performance characteristics for the most demanding RF/Microwave applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - AT0603T05ECATD - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
AT0603T05ECATD
Attenuator - PCB Mount AT0603T05ECATD
ATC's new RF/Microwave SMT Attenuator Series (AT) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AlN) and are available in a standard EIA 0603 case size. The AT Series exhibits excellent performance characteristics for the most demanding RF/Microwave applications.

ATC's new RF/Microwave SMT Attenuator Series (AT) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AlN) and are available in a standard EIA 0603 case size. The AT Series exhibits excellent performance characteristics for the most demanding RF/Microwave applications.

Supplier's Site
Attenuators - AT0603T05ECATD-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 20GHz 50 Ohms 1W

RF Attenuators 5dB 0Hz ~ 20GHz 50 Ohms 1W

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Attenuators RF Attenuators
Product Number AT0603T05ECATD AT0603T05ECATD-ND
Product Name Attenuator - PCB Mount Attenuators
Frequency 20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF and Wireless - Attenuators - BW-40N250W+ - Acme Chip Technology Co., Limited
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
Attenuation 40 dB
View Details
75 Ohms Attenuators - N7A0305 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details