MACOM Attenuator - PCB Mount MAAT-011030-DIE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - MAAT-011030-DIE - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
MAAT-011030-DIE
Attenuator - PCB Mount MAAT-011030-DIE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
ATTENUATOR, FIXED, 20 DB, DC-50 Product overview: MAAT-011030-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAT-011030-DIE can be used for catalog matching and distributor lookup.

ATTENUATOR, FIXED, 20 DB, DC-50 Product overview: MAAT-011030-DIE from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAT-011030-DIE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAAT-011030-DIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAAT-011030-DIE
Attenuators MAAT-011030-DIE
RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms Die

RF Attenuators 20dB 0 Hz ~ 50 GHz 50 Ohms Die

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
MAAT-011030-DIE
RF and Wireless - Attenuators MAAT-011030-DIE
ATTENUATOR, FIXED, 20 DB, DC-50

ATTENUATOR, FIXED, 20 DB, DC-50

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAAT-011030-DIE 852-MAAT-011030-DIE MAAT-011030-DIE MAAT-011030-DIE
Product Name Attenuator - PCB Mount Attenuator Attenuators RF and Wireless - Attenuators
Frequency 50 GHz 0.0 to 50 GHz 0.0 to 50 GHz 0.0 to 50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details