TTM Technologies Inc. 50OHM Attenuator D10AA20Z4

Description
RF ATTENUATOR 20DB 50OHM 2SMD Product overview: D10AA20Z4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-D10AA20Z4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 20DB 50OHM 2SMD Product overview: D10AA20Z4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-D10AA20Z4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-D10AA20Z4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-D10AA20Z4
50OHM Attenuator 852-D10AA20Z4
RF ATTENUATOR 20DB 50OHM 2SMD Product overview: D10AA20Z4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-D10AA20Z4 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 20DB 50OHM 2SMD Product overview: D10AA20Z4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-D10AA20Z4 can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuator - PCB Mount - D10AA20Z4 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
D10AA20Z4
Attenuator - PCB Mount D10AA20Z4
The D10AA20Z4 is high performance Alumina (Al2O3) surface mount attenuator intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators.

The D10AA20Z4 is high performance Alumina (Al2O3) surface mount attenuator intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators.

Supplier's Site Datasheet
Attenuators - 4244-D10AA20Z4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 10W 2-SMD, No Lead

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 10W 2-SMD, No Lead

Buy Now Datasheet
Attenuators - 4244-D10AA20Z4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 10W 2-SMD, No Lead

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 10W 2-SMD, No Lead

Buy Now Datasheet
Attenuators - 4244-D10AA20Z4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 10W 2-SMD, No Lead

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 10W 2-SMD, No Lead

Buy Now Datasheet
Attenuators - D10AA20Z4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
D10AA20Z4
Attenuators D10AA20Z4
RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 10W 2-SMD, No Lead

RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 10W 2-SMD, No Lead

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-D10AA20Z4 D10AA20Z4 4244-D10AA20Z4TR-ND D10AA20Z4
Product Name 50OHM Attenuator Attenuator - PCB Mount Attenuators Attenuators
Frequency 0.0 to 3 GHz 3 GHz 0.0 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-RFSA2033TR7TR-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
2 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E2-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.09 to 1.65 :1
View Details
Passive GaAs MMIC Attenuator Family - ATN20-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details