MACOM Attenuator - Digitally Controlled MAAD-010500-000100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAAD-010500-000100 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-010500-000100
Attenuator - Digitally Controlled MAAD-010500-000100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
5 BIT Attenuator - 852-MAAD-010500-000100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 BIT Attenuator
852-MAAD-010500-000100
5 BIT Attenuator 852-MAAD-010500-000100
ATTENUATOR,DIGITAL,5 BIT 31DB Product overview: MAAD-010500-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-010500-0001 00 can be used for catalog matching and distributor lookup.

ATTENUATOR,DIGITAL,5 BIT 31DB Product overview: MAAD-010500-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-010500-000100 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
RF and Wireless - Attenuators
MAAD-010500-000100
RF and Wireless - Attenuators MAAD-010500-000100
ATTENUATOR,DIGITAL,5 BIT 31DB

ATTENUATOR,DIGITAL,5 BIT 31DB

Supplier's Site
Attenuators - MAAD-010500-000100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators

RF Attenuators

Buy Now

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAAD-010500-000100 852-MAAD-010500-000100 MAAD-010500-000100 MAAD-010500-000100
Product Name Attenuator - Digitally Controlled 5 BIT Attenuator RF and Wireless - Attenuators Attenuators
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-RFSA3713TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details